102792-6 Part Information

Details for 102792-6 by TE Connectivity

Connectors>PCB Connectors>Wire-to-Board Connectors>Wire-to-Board Headers & Receptacles

Part Downloads

Part Specifications

Number of Positions 6
PCB Mount Orientation Right Angle
Number of Rows 2
Contact Mating Area Plating Material Gold
Contact Retention Within Housing With
Mating Post Length .318in, 8.077mm
Contact Shape & Form Square
Contact Current Rating (Max) 3A
Contact Base Material Copper Alloy
PCB Contact Termination Area Plating Material Nickel
Contact Type Pin
Contact Mating Area Plating Material Thickness 30µin
Connector Height 18.415mm, .725in
コネクタの高さ 18.415mm
Row-to-Row Spacing .1in, 2.54mm
Connector Length .43in, 10.922mm
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 600V
Termination Resistance 15mΩ
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards CSA LR7189, UL E28476
Strain Relief Without
Contact Retention Type Within Housing Locking Lance
PCB Mount Retention Without
PCB Mount Alignment Without
Mating Retention Without
Circuit Application Signal
Comment Shield is available separately
Packaging Quantity 250
実装方法 Carton
Packaging Method Carton
Shielded No
Connector & Contact Terminates To Printed Circuit Board
Header Type Unshrouded
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Termination Post & Tail Length .135in, 3.429mm
Operating Temperature Range -65 – 105°C
RoHS Compliant ELV Compliant Wave solder capable to 240°C
Status: Active
Product Code: 5938
Global Product Line: 283
GPL Description: Industrial

Alternative Part Descriptions

  • 06 AMPMODU HDR ASSY DR UNSHRD ROHS COMPLIANT: YES | Newark Electronics
  • Conn Shrouded Header HDR 6 POS 2.54mm Solder RA Thru-Hole | Avnet America
  • Connector, AMPMODU, 06 Hdr Assy Dr Unshrd | Allied Electronics & Automation
  • Conn Shrouded Header HDR 6 POS 2.54mm Solder RA Thru-Hole | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102792-6?

Additional datasheets, footprints and schematics for 102792-6 are listed in our Part Details tab. You can also find the 102792-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102792-6 in the Pricing & Inventory tab next to part details. You can view 102792-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102792-6 fall under?

The 102792-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 102792-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102792-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 102792-6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 102792-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for 102792-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102792-6 often in real-time on the comparison pages.

What if I can't find stock of 102792-6?

You can fill out our help required form which you can use to request a quote for 102792-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 102792-6

Loading...
Loading Results for 102792-6
We use cookies to improve your experience. See our privacy policy.
Okay