Status: | Unknown |
---|---|
Series: | M12 Push-Pull |
RoHS: | Unknown |
Product Range | M12 Push-Pull |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | D Coded |
Connector Body Material | Brass Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | Lead (15-Jan-2019) |
Sensor Connector, M12, Rcpt, 4Pos, Panel | Newark Electronics |
Connector | RS Americas |
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL | element14 |
Circular Metric Connectors SACC-DSI-FSD-4CON- M16-L180 PP | Sager |
Where can I find additional details, specifications and documents for a 1027696?
Additional datasheets, footprints and schematics for 1027696 are listed on our Part Details page. You can also find images and similar parts to 1027696 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1027696 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1027696 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1027696 fall under?
The 1027696 is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to 1027696 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1027696 you can contact the distributor directly for product support, shipping queries etc.
Is the 1027696 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1027696 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 1027696.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1027696 often in real-time on the comparison pages.
What if I can't find stock of 1027696?
You can fill out our help required form which you can use to request a quote for 1027696 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.