Status: | Unknown |
---|---|
Series: | M12 Push-Pull |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.7" |
Product Range | M12 Push-Pull |
SVHC | No SVHC (15-Jan-2019) |
Connector | RS Americas |
Phoenix Contact Circular Connector, M12, Socket, Straight, Poles - 4, Assembled with Wires, Front Mount | Distrelec |
Sensor Cord, 4P M12 Rcpt-Free End, 500Mm | Newark Electronics |
SENSOR CORD, 4P M12 RCPT-FREE END, 500MM | element14 |
Sensor Cables / Actuator Cables SACC-E-FSD-4CON- M16/0,5 | Sager |
Where can I find additional details, specifications and documents for a 1027686?
Additional datasheets, footprints and schematics for 1027686 are listed on our Part Details page. You can also find images and similar parts to 1027686 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1027686 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1027686 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1027686 fall under?
The 1027686 is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to 1027686 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1027686 you can contact the distributor directly for product support, shipping queries etc.
Is the 1027686 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1027686 have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, element14 and Sager have stock available or on a lead time for 1027686.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1027686 often in real-time on the comparison pages.
What if I can't find stock of 1027686?
You can fill out our help required form which you can use to request a quote for 1027686 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.