1027670 Part Information

Details for 1027670 by Phoenix Contact

Phoenix Contact Parts

Part Downloads

Part Specifications

Connector Type A M12 Sensor Straight 4 Position Receptacle
Connector Type B Free End
Cable Length - Metric 500mm
Cable Length - Imperial 19.7"
Product Range -
SVHC Lead (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • SENSOR CORD, 4P M12 RCPT-FREE END, 500MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:Lead (15-Jan-2019); Connector Type A:M12 Sensor RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1027670?

Additional datasheets, footprints and schematics for 1027670 are listed in our Part Details tab. You can also find the 1027670 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1027670 in the Pricing & Inventory tab next to part details. You can view 1027670 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1027670 fall under?

The 1027670 is listed under Phoenix Contact Parts.

Can I view similar or alternative parts?

You can view similar parts to 1027670 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1027670 you can contact the distributor directly for product support, shipping queries etc.

Is the 1027670 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1027670 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1027670.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1027670 often in real-time on the comparison pages.

What if I can't find stock of 1027670?

You can fill out our help required form which you can use to request a quote for 1027670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1027670

Loading...
Loading Results for 1027670
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us