Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.7" |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Sensor Cord, 5P M12 Rcpt-Free End, 500Mm | Newark Electronics |
Connector | RS Americas |
SENSOR CORD, 5P M12 RCPT-FREE END, 500MM | element14 |
Sensor Cables / Actuator Cables SACC-DSI-FS-5CON- M16/0,5 | Sager |
Where can I find additional details, specifications and documents for a 1027666?
Additional datasheets, footprints and schematics for 1027666 are listed on our Part Details page. You can also find images and similar parts to 1027666 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1027666 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1027666 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1027666 fall under?
The 1027666 is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to 1027666 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1027666 you can contact the distributor directly for product support, shipping queries etc.
Is the 1027666 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1027666 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 1027666.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1027666 often in real-time on the comparison pages.
What if I can't find stock of 1027666?
You can fill out our help required form which you can use to request a quote for 1027666 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.