Number of Positions | 6 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Gold |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | .381µm, 15µin |
PCB Contact Termination Area Plating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .055 – .07in, 1.4 – 1.78mm |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Assembly Process Feature | None |
Packaging Quantity | 20 |
Packaging Method | Tube |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
Termination Post & Tail Length | .112in, 2.85mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
06 Modi Bdmnt Rcpt Sr .156Cl Rohs Compliant: Yes |Amp Te Connectivity 102706-1 | Newark Electronics |
Conn Socket Strip SKT 6 POS 3.96mm Solder ST Thru-Hole | Avnet America |
06 MODI BDMNT RCPT SR .156CL | TE Connectivity 102706-1 | RS Americas |
Where can I find additional details, specifications and documents for a 102706-1?
Additional datasheets, footprints and schematics for 102706-1 are listed on our Part Details page. You can also find images and similar parts to 102706-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102706-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102706-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102706-1 fall under?
The 102706-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 102706-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102706-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102706-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102706-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 102706-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102706-1 often in real-time on the comparison pages.
What if I can't find stock of 102706-1?
You can fill out our help required form which you can use to request a quote for 102706-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.