Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
528
in stock
|
Buy Now | |
TE Store
from US$1.31
|
13,272
in stock
|
Buy Now | |
RS Americas
from US$1.74
|
1,676
in stock
|
Buy Now | |
TTI Europe
from US$1.59
|
1,040
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
613
in stock
|
Buy Now | |
element14
from US$3.03
|
528
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.97
|
173
in stock
|
Buy Now | |
Conrad
from US$4.81
|
84
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Boersig
from US$1.77
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Material | Other |
---|---|
Color | Natural |
UL Flammability Rating | None |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Accessory Type | Mounting Clips |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
CLIP, STEEL, ZINC, 8.2MM HOLE, SIDE Automotive Connector Accessory Type: Mounting Clip Primary Product Material: Steel Operating Temperature Range: -55 – 150 °C Operating Temperature Range: -67 – 302 °F Mounting Clip Steel | Deutsch Dt Mounting Clip | Part Number: 1027-017-1200 | Internal Number: 1027-017-1200 | TE Connectivity | TE Store |
Connector Clip Mounting Bracket, Metal, 8.2mm, Hole Side Mounting, DT Series | TE Connectivity 1027-017-1200 | RS Americas |
METAL CLIP 8.2MM HOLE SIDE MTG | TTI Europe |
Mounting Clip, Steel, Automotive Conn | Newark Electronics |
MOUNTING CLIP, STEEL, AUTOMOTIVE CONN | element14 |
Mounting Clip DT DTM DTP 8.20mm Dia hole | Dalroad Norslo |
Series (connectors): DT | Conrad |
Attachment Clip for DT and DTM Series Receptacle Connectors Steel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1027-017-1200?
Additional datasheets, footprints and schematics for 1027-017-1200 are listed on our Part Details page. You can also find images and similar parts to 1027-017-1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1027-017-1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1027-017-1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1027-017-1200 fall under?
The 1027-017-1200 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1027-017-1200 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1027-017-1200 you can contact the distributor directly for product support, shipping queries etc.
Is the 1027-017-1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1027-017-1200 have stock available?
Authorised distributors including TE Store, RS Americas, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 1027-017-1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1027-017-1200 often in real-time on the comparison pages.
What if I can't find stock of 1027-017-1200?
You can fill out our help required form which you can use to request a quote for 1027-017-1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.