Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131775 |
Material | Steel |
---|---|
Color | Other |
Connector Mounting Type | Panel |
Packaging Quantity | 1000 |
Packaging Method | Box |
Accessory Type | Mounting Clips |
CLIP, STEEL, ZINC, 8.2MM HOLE, ST,DT8PIN Automotive Connector Accessory Type: Mounting Clip Primary Product Material: Steel Operating Temperature Range: -55 – 150 °C Operating Temperature Range: -67 – 302 °F Mounting Clip Steel | Deutsch Dt Mounting Clip | Part Number: 1027-014-0800 | Internal Number: 1027-014-0800 | Alias Number: ZPF000000000131775 | TE Connectivity | TE Store |
Straight mount clip, DT 8W | RS |
Rectangular Connector Accessories Clip | TE Connectivity 1027-014-0800 | RS Americas |
CLIP, STEEL, ZINC, 8.2MM HOLE, | TTI Europe |
Metal Clip/Mounting Bracket for DT Series 8 Position Receptacle Connectors Steel | Avnet America |
Where can I find additional details, specifications and documents for a 1027-014-0800?
Additional datasheets, footprints and schematics for 1027-014-0800 are listed on our Part Details page. You can also find images and similar parts to 1027-014-0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1027-014-0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1027-014-0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1027-014-0800 fall under?
The 1027-014-0800 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1027-014-0800 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1027-014-0800 you can contact the distributor directly for product support, shipping queries etc.
Is the 1027-014-0800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1027-014-0800 have stock available?
Authorised distributors including Boersig, TE Store, RS, RS Americas and TTI Europe have stock available or on a lead time for 1027-014-0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1027-014-0800 often in real-time on the comparison pages.
What if I can't find stock of 1027-014-0800?
You can fill out our help required form which you can use to request a quote for 1027-014-0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.