Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.27
|
1,437
in stock
|
Buy Now | |
Newark Electronics
from US$5.73
|
1,437
in stock
|
Buy Now | |
Rapid Electronics
from US$6.73
|
1,437
in stock
|
Buy Now | |
Chip One Stop
from US$6.23
|
1,437
in stock
|
Buy Now | |
TE Store
from US$16.54
|
229
in stock
|
Buy Now | |
Avnet America
from US$5.05
|
-
|
Buy Now | |
RS Americas
from US$5.33
|
-
|
Buy Now | |
Farnell
from US$8.43
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 10 |
Number of Columns | 5 |
Contact Mating Area Plating Material Thickness | 76µm, 30µin |
Contact Type | Receptacle |
Contact Retention Within Housing | With |
Contact Layout | Matrix |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Wire Size | 26 – 22AWG, .13 – .3mm² |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Material | PBT |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 250 |
実装方法 | Tray |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers & Wire Housings Hsg Dual 10P 26-22 |Amp Te Connectivity 102694-3 | Newark Electronics |
Headers&Wire Housings HSG DUAL 10P 26-22 | Rapid Electronics |
TE Connectivity 10 AMPMODU MT ASSY DR .100CL Board Conne | Distrelec |
10 AMPMODU MT ASSY DR .100CL Connector Product Type: Connector Assembly Connector & Housing Type: Housing for Female Terminals Mating Alignment: Without Mating Retention: Without Termination Method to Wire & Cable: Insulation Displacement (IDC) Connector Assembly Housing for Female Terminals Without | Standard Rectangular Connector | Part Number: 102694-3 | Internal Number: 102694-3 | TE Connectivity | TE Store |
Conn IDC Connector RCP 10 POS 2.54mm IDT ST Cable Mount | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 102694-3?
Additional datasheets, footprints and schematics for 102694-3 are listed on our Part Details page. You can also find images and similar parts to 102694-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102694-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102694-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102694-3 fall under?
The 102694-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 102694-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102694-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 102694-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102694-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 102694-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102694-3 often in real-time on the comparison pages.
What if I can't find stock of 102694-3?
You can fill out our help required form which you can use to request a quote for 102694-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.