Prices starting from US$2.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$7.49 |
No stock
|
Buy Now | |
Newark Electronics | US$14.11 |
4
|
Buy Now | |
Rapid Electronics | US$9.45 |
4
|
Buy Now | |
Chip One Stop | US$10.90 |
4
|
Buy Now | |
Electro Enterprises | US$2.10 |
4
|
Buy Now | |
Avnet America | US$6.22 |
-
|
Buy Now | |
RS Americas | US$11.44 |
-
|
Buy Now | |
Boersig | US$8.93 |
-
|
Buy Now | |
Distrelec | US$7.94 |
-
|
Buy Now | |
TE Store | US$14.56 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Stackable | No |
Number of Positions | 60 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Mating Post Length | 5.08mm, .2in |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
コネクタの高さ | 13.97mm |
Connector Height | 13.97mm, .55in |
PCB Thickness (Recommended) | .055in, 1.4mm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage (Max) | 750VACrms |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
PCB Mount Retention Type | Board Retention Tail |
Mating Alignment Type | Guide Pins |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Comment | Headers with make first/break last posts can be made available. |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 24 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | .18in, 4.57mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
Connectors 60 2 Pc Hdr Dr Shrd |Amp Te Connectivity 102692-5 | Newark Electronics |
Connectors 60 2 PC HDR DR SHRD | Rapid Electronics |
Conn Shrouded Header HDR 60 POS 2.54mm Solder ST Thru-Hole | Avnet America |
60 MODII 2PC HDR DR SHRD | TE Connectivity 102692-5 | RS Americas |
TE Connectivity 60 MODII 2PC HDR DR SHRD Board to Board & Mezzanine Connectors 60 2 PC HDR DR SHRD | Distrelec |
Special Order: 60 MODII 2PC HDR DR SHRD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 60 | PCB Header & Receptacle | Part Number: 102692-5 | Internal Number: 102692-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 102692-5?
Additional datasheets, footprints and schematics for 102692-5 are listed on our Part Details page. You can also find images and similar parts to 102692-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102692-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102692-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102692-5 fall under?
The 102692-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 102692-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102692-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 102692-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102692-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Electro Enterprises and Farnell have stock available or on a lead time for 102692-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102692-5 often in real-time on the comparison pages.
What if I can't find stock of 102692-5?
You can fill out our help required form which you can use to request a quote for 102692-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.