10269 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 1.7N, 6.4MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Newark
Newark
from US$1.56
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.09
-
Buy Now

Specifications

Body Length 6.4mm
Compressed Length 4.2mm
Compression Load Max 1.7N
External Diameter 6.35mm
Wire Diameter 0.4mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 1.7N, 6.4Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10269?

Additional datasheets, footprints and schematics for 10269 are listed on our Part Details page. You can also find images and similar parts to 10269 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10269 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10269 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10269 fall under?

The 10269 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to 10269 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10269 you can contact the distributor directly for product support, shipping queries etc.

Is the 10269 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10269 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 10269.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10269 often in real-time on the comparison pages.

What if I can't find stock of 10269?

You can fill out our help required form which you can use to request a quote for 10269 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay