Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
7,000
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
7,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.15
|
3,304
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.15
|
771
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
element14
from US$1.31
|
-
|
Buy Now | |
Boersig
from US$0.87
|
-
|
Buy Now | |
TE Store
from US$1.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Cover Side | Front |
---|---|
Primary Product Color | Black |
Primary Product Material | Thermoplastic |
Number of Rows | 2 |
Number of Positions | 18 |
Row-to-Row Spacing | .100in, 2.54mm |
Centerline (Pitch) | .100in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
Product Profile | Low |
null | Latching |
Headers&Wire Housings 18P LATCHING COVER | Rapid Electronics |
TE Connectivity - AMP PCB Con Cover 18 AMPMODU MT COVER DR | Distrelec |
Front Cover 18 Position, Thermoplastic | Newark Electronics |
Connector Accessories 18 POS Cover Thermoplastic Black | Avnet America |
Cover, 18, 100CL, AMPMODU MT Series | TE Connectivity 102681-4 | RS Americas |
Special Order: 18 AMPMODU MT COVER DR .100CL Connector Cover Type: Latching Cover Primary Product Color: Black Primary Product Material: Thermoplastic Number of Positions: 18 Operating Temperature (Max): 105 °C Latching Cover Black | Connector Cap & Cover | Part Number: 102681-4 | Internal Number: 102681-4 | Thermoplastic | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | MT Series Double Row Receptacle Assemblies |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 102681-4?
Additional datasheets, footprints and schematics for 102681-4 are listed on our Part Details page. You can also find images and similar parts to 102681-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102681-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102681-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102681-4 fall under?
The 102681-4 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 102681-4 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102681-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 102681-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102681-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 102681-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102681-4 often in real-time on the comparison pages.
What if I can't find stock of 102681-4?
You can fill out our help required form which you can use to request a quote for 102681-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.