Distributor | Starting From | Stock | ||
---|---|---|---|---|
Avnet America | - |
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Number of Positions | 130 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | .762µm, 30µin |
PCB Contact Termination Area Plating Material Thickness | 15µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold |
PCB Thickness (Recommended) | .093in, 2.36mm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage (Max) | 750VACrms |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Guide Pins |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Mating Retention | Without |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
Comment | Other header sizes can be made available upon request., Headers with ACTION PIN™ posts are for use with 2.36 [0.93] nominal or thicker PC Boards. |
Packaging Method | Tube |
Packaging Quantity | 6 |
実装方法 | Tube |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .48in, 12.19mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 105°C |
Conn Shrouded Header HDR 130 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 102666-9?
Additional datasheets, footprints and schematics for 102666-9 are listed on our Part Details page. You can also find images and similar parts to 102666-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102666-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102666-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102666-9 fall under?
The 102666-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 102666-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102666-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 102666-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102666-9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 102666-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102666-9 often in real-time on the comparison pages.
What if I can't find stock of 102666-9?
You can fill out our help required form which you can use to request a quote for 102666-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.