102618-5 Part Information

Details for 102618-5 by TE Connectivity

Connectors>PCB Connectors>Multiple Configuration PCB Connectors>Multiple Configuration PCB Headers & Receptacles

Part Downloads

Part Specifications

Connector Profile Standard
Post Size .025in, .64mm
PCB Mount Orientation Vertical
Number of Positions 14
Number of Rows 2
Connector Contact Load Condition Fully Loaded
Mating Post Length 8.08mm, .318in
Contact Underplating Material Nickel
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Thickness 15µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Current Rating (Max) 3A
Shrouded End Dimension 1.68mm, .066in
PCB Thickness (Recommended) .055in, 1.4mm
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 750 Vrms
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Number of Shrouded Sides 4
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards CSA LR7189, UL E28476
Panel Mount Feature Without
PCB Mount Retention Without
Mating Retention With
Mating Alignment Type Polarization
Mating Retention Type Detent Window
Mating Alignment With
Strain Relief Without
実装方法 Tray
Packaging Method Tray
Packaging Quantity 240
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
High Temperature Housing No
Wave solder capable to 240°C
Status: Active
Product Code: 5223
Global Product Line: 014
GPL Description: Industrial

Alternative Part Descriptions

  • WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: No | Newark Electronics
  • Conn Shrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet America
  • 14 MODII HDR DRST SHRD .100CL | Allied Electronics & Automation
  • 14 MODII HDR DRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 14 Centerline (Pitch): 2.54 mm PCB Mount Header Vertical Board-to-Board 14 | Board-To-Board Header & Receptacle | Part Number: 102618-5 | Internal Number: 102618-5 | 2.54 mm | TE Connectivity | TE Store
  • AMPMODU 14 Position Dual Row 0.1 Inch Through-Hole Right Angle Shrouded Header | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102618-5?

Additional datasheets, footprints and schematics for 102618-5 are listed in our Part Details tab. You can also find the 102618-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102618-5 in the Pricing & Inventory tab next to part details. You can view 102618-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102618-5 fall under?

The 102618-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 102618-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102618-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 102618-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 102618-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, TE Store and Future Electronics have stock available or on a lead time for 102618-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102618-5 often in real-time on the comparison pages.

What if I can't find stock of 102618-5?

You can fill out our help required form which you can use to request a quote for 102618-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 102618-5

Loading...
Loading Results for 102618-5
We use cookies to improve your experience. See our privacy policy.
Okay