102617-5 Part Information

Details for 102617-5 by TE Connectivity

Connectors>PCB Connectors>Multiple Configuration PCB Connectors>Multiple Configuration PCB Headers & Receptacles

Part Downloads

Part Specifications

Connector Profile Standard
Post Size .025in, .64mm
PCB Mount Orientation Right Angle
Number of Positions 14
Connector Contact Load Condition Fully Loaded
Number of Rows 2
Mating Post Length .318in, 8.08mm
Contact Current Rating (Max) 3A
Contact Base Material Phosphor Bronze
Contact Type Pin
端子の下地めっきの材料 Nickel
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Tin-Lead
Contact Underplating Material Nickel
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Thickness 15µin
Shrouded End Dimension .066in, 1.68mm
PCB Thickness (Recommended) .055in, 1.4mm
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 750 Vrms
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material Thermoplastic
Number of Shrouded Sides 4
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Approved Standards CSA LR7189, UL E28476
PCB Mount Retention Without
Panel Mount Feature Without
Mating Retention With
Strain Relief Without
Mating Alignment Type Polarization
Mating Alignment With
Mating Retention Type Detent Window
Solder Process Feature Board Standoff
Packaging Method Tray
Packaging Quantity 240
実装方法 Tray
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .135in, 3.43mm
High Temperature Housing No
Operating Temperature Range -65 – 105°C
Wave solder capable to 240°C
Status: Active
Product Code: 5221
Global Product Line: 014
GPL Description: Industrial

Alternative Part Descriptions

  • 14 MODII HDR DRRA SHRD .100CL | Newark Electronics
  • TE; IND Devices; Rectangular/PCB Connectors; 14 MODII HDR DRRA SHRD .100CL | Allied Electronics & Automation
  • Conn Shrouded Header HDR 14 POS 2.54mm Solder RA Thru-Hole | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102617-5?

Additional datasheets, footprints and schematics for 102617-5 are listed in our Part Details tab. You can also find the 102617-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102617-5 in the Pricing & Inventory tab next to part details. You can view 102617-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102617-5 fall under?

The 102617-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 102617-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102617-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 102617-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 102617-5 have stock available?

Authorised distributors including Newark Electronics, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for 102617-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102617-5 often in real-time on the comparison pages.

What if I can't find stock of 102617-5?

You can fill out our help required form which you can use to request a quote for 102617-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 102617-5

Loading...
Loading Results for 102617-5
We use cookies to improve your experience. See our privacy policy.
Okay