Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | Diffused Lens |
---|---|
Beam Type | Wide |
LED Lens Colour | - |
Lens Diameter | 26.5mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Lens |
For Use With | Avago Jade LEDs |
LUXEON Rebel 26.5 mm Wide Frosted Optic | Future Electronics |
LENS, SOFT FROST WIDE 26.5MM (JADE) | Farnell |
Where can I find additional details, specifications and documents for a 10260?
Additional datasheets, footprints and schematics for 10260 are listed on our Part Details page. You can also find images and similar parts to 10260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10260 fall under?
The 10260 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10260 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10260 you can contact the distributor directly for product support, shipping queries etc.
Is the 10260 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10260 have stock available?
Authorised distributors including Future Electronics, RS Americas and Farnell have stock available or on a lead time for 10260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10260 often in real-time on the comparison pages.
What if I can't find stock of 10260?
You can fill out our help required form which you can use to request a quote for 10260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.