Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.03
|
No stock
|
Buy Now | |
RS Americas
from US$0.23
|
2,000
in stock
|
Buy Now | |
element14
from US$0.78
|
760
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
425
in stock
|
Buy Now | |
Farnell
from US$1.37
|
335
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.25
|
268
in stock
|
Buy Now | |
Rapid Electronics
from US$1.82
|
47
in stock
|
Buy Now | |
Welectron
from US$37.69
|
5
in stock
|
Buy Now | |
Rutronik
from US$1.01
|
-
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Carlton-Bates
from US$1.08
|
-
|
Buy Now | |
Sager
from US$0.67
|
-
|
Buy Now |
Insulation Tester Type | Digital Megohmmeter |
---|---|
Insulation Testing Voltage | 250V, 500V, 1kV |
Insulation Testing Resistance | 1kohm to 4Gohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 40°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
No. of Batteries | 2 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Terminals | PCB Pins |
Cell Diameter Max | 20mm |
For Use With | BR2016 CR2016 DL2016 BR2020 CL2020 BR2025 CR2025 DL2025 BR2032 CR2032 DL2032 |
No. of Cells | 2 |
BATTERY HOLDER, 20MM COIN CELL, THROUGH HOLE | element14 |
Battery Holder, 20Mm Coin Cell, Through Hole | Newark Electronics |
HOLDER, BATTERY, 2 CELL, 20MM | Farnell |
Socket | Transfer Multisort Elektronik |
Keystone 1026 20mm Dual Coin Cell Holder | Rapid Electronics |
HOLDERCOIN20MM H | Rutronik |
STANDARD HOLDER FOR COIN CELL | RS |
20 mm Coin Dual Cell Battery Holder | Future Electronics |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders COIN CELL HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 10mm |
---|---|
Blade Length - Metric | 125mm |
Overall Length - Metric | 243mm |
Blade Length - Imperial | 4.9" |
Overall Length - Imperial | 9.6" |
SVHC | No SVHC |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1026?
Additional datasheets, footprints and schematics for 1026 are listed on our Part Details page. You can also find images and similar parts to 1026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1026 fall under?
The 1026 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Power & Appliance Testers > Insulation Testers.
Can I view similar or alternative parts?
You can view similar parts to 1026 when available in the Insulation Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1026 you can contact the distributor directly for product support, shipping queries etc.
Is the 1026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1026 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1026 often in real-time on the comparison pages.
What if I can't find stock of 1026?
You can fill out our help required form which you can use to request a quote for 1026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.