Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tube Material | PVC (Polyvinylchloride) |
---|---|
Colour | Clear |
External Diameter | 11mm |
Internal Diameter | 6mm |
Pressure Max | 15bar |
Length | 25m |
Product Range | - |
Bend Radius Min | 12mm |
Burst Pressure | 45bar |
External Length / Height | 25m |
Material | PVC |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Working Pressure | 15bar |
Where can I find additional details, specifications and documents for a 1025V11 00 06?
Additional datasheets, footprints and schematics for 1025V11 00 06 are listed on our Part Details page. You can also find images and similar parts to 1025V11 00 06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1025V11 00 06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1025V11 00 06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1025V11 00 06 fall under?
The 1025V11 00 06 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to 1025V11 00 06 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1025V11 00 06 you can contact the distributor directly for product support, shipping queries etc.
Is the 1025V11 00 06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1025V11 00 06 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1025V11 00 06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1025V11 00 06 often in real-time on the comparison pages.
What if I can't find stock of 1025V11 00 06?
You can fill out our help required form which you can use to request a quote for 1025V11 00 06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.