Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tube Material | Nylon (Polyamide) |
---|---|
Colour | Green |
External Diameter | 8mm |
Internal Diameter | 6mm |
Pressure Max | 25bar |
Length | 25m |
Product Range | - |
Bend Radius Min | 55mm |
External Length / Height | 25m |
Material | Polyamide Nylon |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Working Pressure | 25bar |
GREEN PA TUBE 8x6MM 25M | RS |
Where can I find additional details, specifications and documents for a 1025P08 02?
Additional datasheets, footprints and schematics for 1025P08 02 are listed on our Part Details page. You can also find images and similar parts to 1025P08 02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1025P08 02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1025P08 02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1025P08 02 fall under?
The 1025P08 02 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to 1025P08 02 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1025P08 02 you can contact the distributor directly for product support, shipping queries etc.
Is the 1025P08 02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1025P08 02 have stock available?
Authorised distributors including RS and element14 have stock available or on a lead time for 1025P08 02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1025P08 02 often in real-time on the comparison pages.
What if I can't find stock of 1025P08 02?
You can fill out our help required form which you can use to request a quote for 1025P08 02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.