Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
12,942
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
44,060
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
44,060
in stock
|
Buy Now | |
element14
from US$0.35
|
12,942
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
1,422
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
316
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Distrelec
from US$0.37
|
-
|
Buy Now | |
TE Store
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 3A |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Wire Size | .12 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | 1.55mm, .061in |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
For Use With | Pin Contact |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | Intermediate |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Receptacle, 26-22Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, RECEPTACLE, 26-22AWG, CRIMP | element14 |
Contact Mod IV.v 26-22 AWG Crimp 250 3A 750V -65 C 105 C | TE Connectivity 102548-6 | RS Americas |
Headers&Wire Housings INTERMEDIATE 26-22 | Rapid Electronics |
Contact Crimp Snap-In, MOD IV 1/2 | Future Electronics |
TE Connectivity - AMP Wire-to-Board ContactsMOD IV RECP LP | Distrelec |
MOD IV RECP LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Gold Flash 250 VAC | Connector Contact | Part Number: 102548-6 | Internal Number: 102548-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mod IV.v Series Connectors |
Where can I find additional details, specifications and documents for a 102548-6?
Additional datasheets, footprints and schematics for 102548-6 are listed on our Part Details page. You can also find images and similar parts to 102548-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102548-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102548-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102548-6 fall under?
The 102548-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102548-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102548-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 102548-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102548-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS Americas have stock available or on a lead time for 102548-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102548-6 often in real-time on the comparison pages.
What if I can't find stock of 102548-6?
You can fill out our help required form which you can use to request a quote for 102548-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.