102541-7

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 102541-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 102541-7
Series Information for 102541-7 - TE Connectivity
  • Status: Active
  • Product Code: 5435
  • Global Product Line: 283
  • GPL Description: Industrial

Description

18 AMPMODU MT COVER DR .100CL

Specifications

Connector Cover Side:
Front
Primary Product Color:
Black
Primary Product Material:
Thermoplastic
Number of Rows:
2
Number of Positions:
18
Row-to-Row Spacing:
.100in, 2.54mm
Centerline (Pitch):
2.54mm, .100in
UL Flammability Rating:
UL 94V-0
null:
Non-Polarizing
Protection & Strain Relief Accessory Type:
Cover
Product Profile:
Low

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
18 AMPMODU MT COVER DR .100CL
Newark Electronics
18 AMPMODU MT COVER DR .100CL
Avnet America
Connector Accessories 18 POS Cover Thermoplastic Black
Allied Electronics, Inc
TE; IND Devices; Rectangular/PCB Connectors; 18 AMPMODU MT COVER DR .100CL

Similar Products