102540-3

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 102540-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 102540-3
Series Information for 102540-3 - TE Connectivity
  • Status: Active
  • Product Code: 5435
  • Global Product Line: 283
  • GPL Description: Industrial

Description

10 AMPMODU MT COVER DR .100CL

Specifications

Primary Product Material:
Thermoplastic
Connector Cover Side:
Front
Primary Product Color:
Black
Number of Positions:
10
Number of Rows:
2
Row-to-Row Spacing:
2.54mm, .100in
Centerline (Pitch):
.100in, 2.54mm
UL Flammability Rating:
UL 94V-0
Protection & Strain Relief Accessory Type:
Cover
Product Profile:
Low
null:
Polarizing

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
10 AMPMODU MT COVER DR .100CL
Newark Electronics
10 AMPMODU MT COVER DR .100CL
Avnet America
Connector Accessories 10 POS Double Row Receptacle Assemblies Polarizing Cover Thermoplastic Black
Allied Electronics, Inc
TE; IND Devices; Rectangular/PCB Connectors; 10 AMPMODU MT COVER DR .100CL