102537-6

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 102537-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 102537-6
Series Information for 102537-6 - TE Connectivity
  • Status: Active
  • Product Code: 5435
  • Global Product Line: 283
  • GPL Description: Industrial

Description

16 AMPMODU MT COVER DR .100CL

Specifications

Connector Cover Side:
Front
Primary Product Color:
Black
Primary Product Material:
Thermoplastic
Number of Rows:
2
Number of Positions:
16
Row-to-Row Spacing:
.100in, 2.54mm
Centerline (Pitch):
.100in, 2.54mm
UL Flammability Rating:
UL 94V-0
Protection & Strain Relief Accessory Type:
Cover
Product Profile:
Low
null:
Ejection

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
16 AMPMODU MT COVER DR .100C
RS Components
Cover,Ejection,16Position,AMPMODU
Newark Electronics
16 AMPMODU MT COVER DR .100CL
Avnet America
Connector Accessories 16 POS Cover Thermoplastic Black
Allied Electronics, Inc
Ejection Cover Connector Cover for use with Double row receptacle assemblies
Future Electronics
AMPMODU 16 Position .100Centerline Ejection Low Profile Accessory Cover