Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402839591 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
6,796
in stock
|
Buy Now | |
element14
from US$0.59
|
6,796
in stock
|
Buy Now | |
Farnell
from US$0.62
|
6,796
in stock
|
Buy Now | |
Heilind Electronics
from US$0.67
|
4,033
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.67
|
1,210
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
106
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
Distrelec
from US$0.59
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Connector Cover Side | Back |
Primary Product Material | Thermoplastic |
Number of Positions | 20 |
Number of Rows | 2 |
Row-to-Row Spacing | .100in, 2.54mm |
Centerline (Pitch) | 2.54mm, .100in |
UL Flammability Rating | UL 94V-0 |
Product Profile | Low |
Protection & Strain Relief Accessory Type | Cover |
null | Shielded |
Back Cover 20 Position, Thermoplastic | Newark Electronics |
BACK COVER 20 POSITION, THERMOPLASTIC | element14 |
Headers & Wire Housings 14 COVER DR .100CL | Rapid Electronics |
Cover | RS |
20 Position AMPMODU Half Cover Low Profile Accessory | Future Electronics |
Connector Accessories 20 POS 2.54 mm Receptacle Cover Thermoplastic Black | Avnet America |
Cover, Back, Shielding, 20-Pos, Low, Thermoplastic, AMPMODU MT Series | TE Connectivity 102536-8 | RS Americas |
TE Connectivity - AMP PCB Con Cover 20 AMPMODU MT COVER DR | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Back Cover |
---|---|
For Use With | Double Row Receptacle Assemblies |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 102536-8?
Additional datasheets, footprints and schematics for 102536-8 are listed on our Part Details page. You can also find images and similar parts to 102536-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102536-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102536-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102536-8 fall under?
The 102536-8 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 102536-8 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102536-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 102536-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102536-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 102536-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102536-8 often in real-time on the comparison pages.
What if I can't find stock of 102536-8?
You can fill out our help required form which you can use to request a quote for 102536-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.