Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403657752 |
Prices starting from US$0.49
Connector Cover Side | Back |
---|---|
Primary Product Color | Black |
Primary Product Material | Thermoplastic |
Number of Rows | 2 |
Number of Positions | 16 |
Row-to-Row Spacing | 2.54mm, .100in |
Centerline (Pitch) | 2.54mm, .100in |
UL Flammability Rating | UL 94V-0 |
null | Shielded |
Protection & Strain Relief Accessory Type | Cover |
Product Profile | Low |
Back Cover 16 Position, Thermoplastic | Newark Electronics |
16 AMPMODU MT COVER DR .100CL Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Thermoplastic Number of Positions: 16 Operating Temperature (Max): 105 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 102536-6 | Internal Number: 102536-6 | Alias Number: 403657752 | Thermoplastic | TE Connectivity | TE Store |
Connector Accessories 16 POS Cover Thermoplastic Black | Avnet America |
Cover, Back, Shielding, 16-Pos, Low, Thermoplastic, AMPMODU MT Series | TE Connectivity 102536-6 | RS Americas |
Where can I find additional details, specifications and documents for a 102536-6?
Additional datasheets, footprints and schematics for 102536-6 are listed on our Part Details page. You can also find images and similar parts to 102536-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102536-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102536-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102536-6 fall under?
The 102536-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 102536-6 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102536-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 102536-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102536-6 have stock available?
Authorised distributors including Newark Electronics, TE Store, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 102536-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102536-6 often in real-time on the comparison pages.
What if I can't find stock of 102536-6?
You can fill out our help required form which you can use to request a quote for 102536-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.