Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403837396 |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.62
|
2,750
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
2,750
in stock
|
Buy Now | |
Rapid Electronics
from US$2.53
|
2,750
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
2,750
in stock
|
Buy Now | |
RS Americas
from US$1.32
|
2,476
in stock
|
Buy Now | |
Powell Electronics
from US$1.87
|
1,800
in stock
|
Buy Now | |
Heilind Electronics
from US$2.29
|
32
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.29
|
7
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
TE Store
from US$4.61
|
-
|
Buy Now |
Connector Cover Side | Back |
---|---|
Primary Product Color | Black |
Primary Product Material | Thermoplastic |
Number of Rows | 2 |
Number of Positions | 12 |
Row-to-Row Spacing | 2.54mm, .100in |
Centerline (Pitch) | 2.54mm, .100in |
UL Flammability Rating | UL 94V-0 |
null | Shielded |
Protection & Strain Relief Accessory Type | Cover |
Product Profile | Low |
Back Cover 12 Pos Shielding/Nonshldng |Amp Te Connectivity 102536-4 | Newark Electronics |
BACK COVER 12 POS shielding/nonshldng | Rapid Electronics |
TE Connectivity - AMP PCB Con Cover 12 AMPMODU MT COVER DR | Distrelec |
Cover For Shielded/Non 12 Back, Low Thermoplastic, AMPMODU MT Series | TE Connectivity 102536-4 | RS Americas |
Connector Accessories 12 POS Cover Thermoplastic Black | Avnet America |
Special Order: 12 AMPMODU MT COVER DR .100CL Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Thermoplastic Number of Positions: 12 Operating Temperature (Max): 105 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 102536-4 | Internal Number: 102536-4 | Alias Number: 403837396 | Thermoplastic | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 102536-4?
Additional datasheets, footprints and schematics for 102536-4 are listed on our Part Details page. You can also find images and similar parts to 102536-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102536-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102536-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102536-4 fall under?
The 102536-4 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 102536-4 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102536-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 102536-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102536-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 102536-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102536-4 often in real-time on the comparison pages.
What if I can't find stock of 102536-4?
You can fill out our help required form which you can use to request a quote for 102536-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.