102536-3 PCB Connectors by TE Connectivity

10 AMPMODU MT COVER DR .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.47
9,737
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
9,737
in stock
Buy Now
Logo for element14
element14
from US$0.44
9,737
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.91
5,840
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.63
1,698
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.63
509
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.42
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.43
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Cover Side Back
Primary Product Color Black
Primary Product Material Thermoplastic
Number of Rows 2
Number of Positions 10
Row-to-Row Spacing 2.54mm, .100in
Centerline (Pitch) 2.54mm, .100in
UL Flammability Rating UL 94V-0
null Shielded
Protection & Strain Relief Accessory Type Cover
Product Profile Low

Alternative Descriptions

Connector | Newark Electronics
CONNECTOR | element14
10 AMPMODU MT COVER DR .100CL Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Thermoplastic Number of Positions: 10 Operating Temperature (Max): 105 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 102536-3 | Internal Number: 102536-3 | Thermoplastic | TE Connectivity | TE Store
10 Position 2 Row 2.54 mm AMPMODU Mount Cover | Future Electronics
Connector Accessories 10 POS 2.54 mm Receptacle Cover Thermoplastic Black | Avnet America
PCB Shielding Cover, 2.54mm, Double Row, 30-Pos, AMPMODU MT Series | TE Connectivity 102536-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102536-3?

Additional datasheets, footprints and schematics for 102536-3 are listed on our Part Details page. You can also find images and similar parts to 102536-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102536-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102536-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102536-3 fall under?

The 102536-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.

Can I view similar or alternative parts?

You can view similar parts to 102536-3 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102536-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 102536-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 102536-3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 102536-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102536-3 often in real-time on the comparison pages.

What if I can't find stock of 102536-3?

You can fill out our help required form which you can use to request a quote for 102536-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay