Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Push-Pull |
---|---|
Contact Configuration | SPDT-1NO SPDT-NC |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 6A |
Switch Terminals | Screw |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Push-Pull |
---|---|
Contact Configuration | SPDT-1NO, SPDT-NC |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 6A |
Switch Terminals | Screw |
RoHS Compliant | No |
Switch, Pushbutton, 1No/1Nc, 6A, 600V | Newark Electronics |
Heavy-Duty Pushbutton, 30.5 mm, 65 mm, Non-illuminated, 10250T Series | Eaton - Cutler Hammer 10250T5J63-1X | RS Americas |
Push-Pull Button Switch, 2 Position, Red, 30.0 mm | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10250T5J63-1X?
Additional datasheets, footprints and schematics for 10250T5J63-1X are listed on our Part Details page. You can also find images and similar parts to 10250T5J63-1X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T5J63-1X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T5J63-1X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T5J63-1X fall under?
The 10250T5J63-1X is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10250T5J63-1X when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T5J63-1X you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T5J63-1X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T5J63-1X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 10250T5J63-1X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T5J63-1X often in real-time on the comparison pages.
What if I can't find stock of 10250T5J63-1X?
You can fill out our help required form which you can use to request a quote for 10250T5J63-1X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.