10250T5B63-1X Part Information

Details for 10250T5B63-1X by Eaton

Switches & Relays > Switches > Emergency Stop Switches / E Stop

Part Downloads

Part Specifications

Contact Configuration SPST-NO, SPST-NC
Switch Operation Push-Pull
Switch Terminals Screw Clamp
Contact Current Max 6A
Contact Voltage AC Nom 120V
IP Rating IP65
RoHS Compliant No

Alternative Part Descriptions

  • EMERGENCY STOP SWITCH, SPST-NO/NC; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw Clamp; Contact Current Max:6A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: No | Newark Electronics
  • Heavy-Duty Pushbutton, 30.5 mm, 40 mm, Non-illuminated, 10250T Series | Allied Electronics & Automation
  • Push-Pull Button Switch, 2 Position, Red, 30.5 mm | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10250T5B63-1X?

Additional datasheets, footprints and schematics for 10250T5B63-1X are listed in our Part Details tab. You can also find the 10250T5B63-1X image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10250T5B63-1X in the Pricing & Inventory tab next to part details. You can view 10250T5B63-1X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10250T5B63-1X fall under?

The 10250T5B63-1X is listed under Switches & Relays > Switches > Emergency Stop Switches / E Stop.

Can I view similar or alternative parts?

You can view similar parts to 10250T5B63-1X when available in the Emergency Stop Switches / E Stop range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T5B63-1X you can contact the distributor directly for product support, shipping queries etc.

Is the 10250T5B63-1X RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10250T5B63-1X have stock available?

Authorised distributors including Newark Electronics, Allied Electronics & Automation and Carlton-Bates have stock available or on a lead time for 10250T5B63-1X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10250T5B63-1X often in real-time on the comparison pages.

What if I can't find stock of 10250T5B63-1X?

You can fill out our help required form which you can use to request a quote for 10250T5B63-1X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 10250T5B63-1X

Loading...
Loading Results for 10250T5B63-1X
We use cookies to improve your experience. See our privacy policy.
Okay