Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
Product Range | 10250T Series |
---|---|
Panel Cutout Diameter | 30.5mm |
Contact Configuration | SPST-NO, SPST-NC |
Switch Operation | Push-Pull |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Red |
Emergency Stop Switch, 30mm Head, Push-Pull, IP65, 1NC-1NO, 10205T Series | Eaton - Cutler Hammer 10250T5B62-1-POP | RS Americas |
Pb Switch, Spst-No/Nc, 10A, 110V, Panel | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 10250T5B62-1-POP?
Additional datasheets, footprints and schematics for 10250T5B62-1-POP are listed on our Part Details page. You can also find images and similar parts to 10250T5B62-1-POP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T5B62-1-POP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T5B62-1-POP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T5B62-1-POP fall under?
The 10250T5B62-1-POP is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 10250T5B62-1-POP when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T5B62-1-POP you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T5B62-1-POP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T5B62-1-POP have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10250T5B62-1-POP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T5B62-1-POP often in real-time on the comparison pages.
What if I can't find stock of 10250T5B62-1-POP?
You can fill out our help required form which you can use to request a quote for 10250T5B62-1-POP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.