Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Compliant |
Product Range | 10250T Series |
---|---|
Panel Cutout Diameter | 30.5mm |
Contact Configuration | SPST-NO |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Red |
Contact Current AC Max | 6A |
RoHS Compliant | Yes |
Emergency Stop Operator, Red | Newark Electronics |
Push-Pull Ma R | Eaton - Cutler Hammer 10250T5B62 | RS Americas |
Push-Pull Operator 2 Position Red | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10250T5B62?
Additional datasheets, footprints and schematics for 10250T5B62 are listed on our Part Details page. You can also find images and similar parts to 10250T5B62 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T5B62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T5B62 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T5B62 fall under?
The 10250T5B62 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 10250T5B62 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T5B62 you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T5B62 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10250T5B62 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 10250T5B62.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T5B62 often in real-time on the comparison pages.
What if I can't find stock of 10250T5B62?
You can fill out our help required form which you can use to request a quote for 10250T5B62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.