Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
Product Range | 10250T Series |
---|---|
Panel Cutout Diameter | 30.5mm |
Contact Configuration | SPST-NO, SPST-NC |
Switch Operation | On-Off |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Red |
Colour | Red |
RoHS Compliant | No |
2P Ill Mt Push/Pull Red- Fv 120V Led, 10250T Series | Eaton - Cutler Hammer 10250T597LRD2A-1X | RS Americas |
Switch, Pushbutton, 1No/1Nc, 6A, 600V | Newark Electronics |
Illuminated Push Pull Operator 2 Position Red | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10250T597LRD2A-1X?
Additional datasheets, footprints and schematics for 10250T597LRD2A-1X are listed on our Part Details page. You can also find images and similar parts to 10250T597LRD2A-1X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T597LRD2A-1X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T597LRD2A-1X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T597LRD2A-1X fall under?
The 10250T597LRD2A-1X is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 10250T597LRD2A-1X when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T597LRD2A-1X you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T597LRD2A-1X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T597LRD2A-1X have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 10250T597LRD2A-1X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T597LRD2A-1X often in real-time on the comparison pages.
What if I can't find stock of 10250T597LRD2A-1X?
You can fill out our help required form which you can use to request a quote for 10250T597LRD2A-1X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.