Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
Switch Operation | Push-Pull |
---|---|
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 6A |
Switch Terminals | Screw |
Product Range | 10250T Series |
RoHS Compliant | No |
Illuminated Pushbutton Operator Cap Not Included Incandescent | Carlton-Bates |
Heavy-Duty Pushbutton, 30.5 mm, Illuminated, Momentary, 10250T Seires | Eaton - Cutler Hammer 10250T411 | RS Americas |
Pushbutton Switch Operator | Newark Electronics |
HEAVY-DUTY 30.5MM METAL PUSH BUTTONS, SELECTOR SWITCHES, CONTACT BLOCKS, LEGEND PLATES AND PUSHBUTTON ENCLOSURES | Avnet America |
Where can I find additional details, specifications and documents for a 10250T411?
Additional datasheets, footprints and schematics for 10250T411 are listed on our Part Details page. You can also find images and similar parts to 10250T411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T411 fall under?
The 10250T411 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to 10250T411 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T411 you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T411 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 10250T411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T411 often in real-time on the comparison pages.
What if I can't find stock of 10250T411?
You can fill out our help required form which you can use to request a quote for 10250T411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.