10250T34R Panel Mount Indicators, Bases & Lenses by Eaton

INCANDESCENT INDICATOR, RED, 30.5MM

Status: Unknown
Series: 10250T Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$171.00

Distributor Stock
Logo for Farnell
Farnell
from US$313.82
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$296.70
50
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$291.00
11
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$297.66
3
in stock
Buy Now
Logo for element14
element14
from US$171.00
-
Buy Now

Specifications

Lamp Base Type Miniature Bayonet
Mounting Hole Dia 30.5mm
Supply Voltage 120VAC
Lens Shape Round
Product Range 10250T Series
RoHS Compliant Yes

Alternative Descriptions

Incandescent Indicator, Red, 30.5Mm | Newark Electronics
Indicator Transformer Incandescent Flush Mount 22mm 120VAC Red 1025T Series | Eaton - Cutler Hammer 10250T34R | RS Americas
Light, Indicator | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10250T34R?

Additional datasheets, footprints and schematics for 10250T34R are listed on our Part Details page. You can also find images and similar parts to 10250T34R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10250T34R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T34R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10250T34R fall under?

The 10250T34R is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.

Can I view similar or alternative parts?

You can view similar parts to 10250T34R when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T34R you can contact the distributor directly for product support, shipping queries etc.

Is the 10250T34R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10250T34R have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell, Carlton-Bates and element14 have stock available or on a lead time for 10250T34R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10250T34R often in real-time on the comparison pages.

What if I can't find stock of 10250T34R?

You can fill out our help required form which you can use to request a quote for 10250T34R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay