Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | - |
---|---|
Mounting Hole Dia | - |
Current Rating | - |
Supply Voltage | 120VAC |
Lens Shape | Round |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 120VAC |
---|---|
Lens Shape | Round |
RoHS Compliant | Yes |
Light, Indicator | Carlton-Bates |
Pushbutton Heavy-duty watertight and oiltight Indicating Light 10250T Series | Eaton - Cutler Hammer 10250T34G | RS Americas |
Lamp, Incandescent, 120Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 10250T34G?
Additional datasheets, footprints and schematics for 10250T34G are listed on our Part Details page. You can also find images and similar parts to 10250T34G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T34G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T34G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T34G fall under?
The 10250T34G is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10250T34G when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T34G you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T34G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T34G have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10250T34G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T34G often in real-time on the comparison pages.
What if I can't find stock of 10250T34G?
You can fill out our help required form which you can use to request a quote for 10250T34G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.