Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
Product Range | 10250T Series |
---|---|
Panel Cutout Diameter | 30.5mm |
Contact Configuration | SPST-NO, SPST-NC |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Raised |
Actuator / Cap Colour | Red |
RoHS Compliant | Yes |
Pushbutton Switch, 10A, 600Vac, Screw | Newark Electronics |
EXTD PB R 1NO 1NC | Eaton - Cutler Hammer 10250T31R | RS Americas |
Switch, Pushbutton | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10250T31R?
Additional datasheets, footprints and schematics for 10250T31R are listed on our Part Details page. You can also find images and similar parts to 10250T31R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T31R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T31R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T31R fall under?
The 10250T31R is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 10250T31R when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T31R you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T31R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T31R have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 10250T31R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T31R often in real-time on the comparison pages.
What if I can't find stock of 10250T31R?
You can fill out our help required form which you can use to request a quote for 10250T31R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.