Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
LED Color | Red |
---|---|
Operating Voltage | 120VAC |
Mounting Hole Dia | 30.5mm |
IP / NEMA Rating | NEMA 3, 3R, 4, 4X, 12, 13 |
Product Range | 10250T Series |
Led Panel Indicator, Red, 30.5Mm, 120Vac | Newark Electronics |
Prestest Fv 120Vac Red Led - Plastic Lens | Eaton - Cutler Hammer 10250T297LRP2A | RS Americas |
Where can I find additional details, specifications and documents for a 10250T297LRP2A?
Additional datasheets, footprints and schematics for 10250T297LRP2A are listed on our Part Details page. You can also find images and similar parts to 10250T297LRP2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T297LRP2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T297LRP2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T297LRP2A fall under?
The 10250T297LRP2A is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 10250T297LRP2A when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T297LRP2A you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T297LRP2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T297LRP2A have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 10250T297LRP2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T297LRP2A often in real-time on the comparison pages.
What if I can't find stock of 10250T297LRP2A?
You can fill out our help required form which you can use to request a quote for 10250T297LRP2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.