Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
Product Range | 10250T Series |
---|---|
Panel Cutout Diameter | 30.5mm |
Contact Configuration | SPST-NO |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Flush |
Actuator / Cap Colour | Green |
RoHS Compliant | No |
Switch, Pushbutton | Carlton-Bates |
Switch, Industrial Pushbutton, 30Mm | Newark Electronics |
Switch, Pushbutton, 1NO, Flush, Green, 30.5mm mnt, Nema3 | Eaton - Cutler Hammer 10250T23G | RS Americas |
Where can I find additional details, specifications and documents for a 10250T23G?
Additional datasheets, footprints and schematics for 10250T23G are listed on our Part Details page. You can also find images and similar parts to 10250T23G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T23G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T23G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T23G fall under?
The 10250T23G is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 10250T23G when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T23G you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T23G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T23G have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics and RS Americas have stock available or on a lead time for 10250T23G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T23G often in real-time on the comparison pages.
What if I can't find stock of 10250T23G?
You can fill out our help required form which you can use to request a quote for 10250T23G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.