Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
Prices starting from US$67.54
Switch Operation | (On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 6A |
Switch Terminals | Screw |
Product Range | 10250T Series |
Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
Product Range | 10250T Series |
---|---|
Panel Cutout Diameter | 30.5mm |
Contact Configuration | SPST-NO |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Flush |
Actuator / Cap Colour | Black |
RoHS Compliant | No |
Switch, Pushbutton, Spst-No, 6A, 600V | Newark Electronics |
Switch, Pushbutton | Carlton-Bates |
Pushbutton, Flush Bk 1No, 10250T Series | Eaton - Cutler Hammer 10250T23B | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
HEAVY-DUTY 30.5MM METAL PUSH BUTTONS, SELECTOR SWITCHES, CONTACT BLOCKS, LEGEND PLATES AND PUSHBUTTON ENCLOSURES | Avnet America |
Where can I find additional details, specifications and documents for a 10250T23B?
Additional datasheets, footprints and schematics for 10250T23B are listed on our Part Details page. You can also find images and similar parts to 10250T23B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T23B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T23B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T23B fall under?
The 10250T23B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10250T23B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T23B you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T23B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T23B have stock available?
Authorised distributors including Newark Electronics, Carlton-Bates, RS Americas, Avnet America and element14 have stock available or on a lead time for 10250T23B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T23B often in real-time on the comparison pages.
What if I can't find stock of 10250T23B?
You can fill out our help required form which you can use to request a quote for 10250T23B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.