Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
LED Color | Red |
---|---|
Operating Voltage | 120VAC |
Mounting Hole Dia | 30.5mm |
IP / NEMA Rating | NEMA 3, 3R, 4, 4X, 12, 13 |
Product Range | 10250T Series |
PRESTEST XFR 120VAC RED LED - PLASTIC LENS | Eaton - Cutler Hammer 10250T221LRP06 | RS Americas |
Led Panel Indicator, Red, 30.5Mm, 120V | Newark Electronics |
Light, Press-Test Indicator | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10250T221LRP06?
Additional datasheets, footprints and schematics for 10250T221LRP06 are listed on our Part Details page. You can also find images and similar parts to 10250T221LRP06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T221LRP06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T221LRP06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T221LRP06 fall under?
The 10250T221LRP06 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 10250T221LRP06 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T221LRP06 you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T221LRP06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T221LRP06 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 10250T221LRP06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T221LRP06 often in real-time on the comparison pages.
What if I can't find stock of 10250T221LRP06?
You can fill out our help required form which you can use to request a quote for 10250T221LRP06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.