Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
Prices starting from US$115.00
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | - |
Contact Current AC Max | 6A |
Contact Voltage AC Max | 600V |
Product Range | 10250T Series |
Illumination | Non Illuminated |
Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 1 Pole |
Contact Current AC Max | 6A |
Contact Voltage AC Max | 600V |
Product Range | 10250T Series |
Illumination | Non Illuminated |
RoHS Compliant | No |
Switch, Selector | Carlton-Bates |
SEL SW 3P BK LVR 2NO | Eaton - Cutler Hammer 10250T21LB | RS Americas |
Switch, Selector, Spst-No, 6A, 600V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
HEAVY-DUTY 30.5MM METAL PUSH BUTTONS, SELECTOR SWITCHES, CONTACT BLOCKS, LEGEND PLATES AND PUSHBUTTON ENCLOSURES | Avnet America |
Where can I find additional details, specifications and documents for a 10250T21LB?
Additional datasheets, footprints and schematics for 10250T21LB are listed on our Part Details page. You can also find images and similar parts to 10250T21LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T21LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T21LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T21LB fall under?
The 10250T21LB is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 10250T21LB when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T21LB you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T21LB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T21LB have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 10250T21LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T21LB often in real-time on the comparison pages.
What if I can't find stock of 10250T21LB?
You can fill out our help required form which you can use to request a quote for 10250T21LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.