Status: | Unknown |
---|---|
Series: | 30mm Pushbuttons 10250T Series |
RoHS: | Unknown |
Current Rating | 6A |
---|---|
Supply Voltage | 24V |
Product Range | 30mm Pushbuttons 10250T Series |
Actuator Diameter | 30.5mm |
Colour | Red |
RoHS Compliant | No |
IND LGT 24V FV R PLST LENS | Eaton - Cutler Hammer 10250T206NC1N | RS Americas |
Lamp, Indicator, Incandescent, Bayonet | Newark Electronics |
Indicating Light Red Incandescent | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10250T206NC1N?
Additional datasheets, footprints and schematics for 10250T206NC1N are listed on our Part Details page. You can also find images and similar parts to 10250T206NC1N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T206NC1N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T206NC1N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T206NC1N fall under?
The 10250T206NC1N is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to 10250T206NC1N when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T206NC1N you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T206NC1N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T206NC1N have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 10250T206NC1N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T206NC1N often in real-time on the comparison pages.
What if I can't find stock of 10250T206NC1N?
You can fill out our help required form which you can use to request a quote for 10250T206NC1N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.