10250T197L Part Information

Details for 10250T197L by Eaton

Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators

Part Downloads

Part Specifications

Operating Voltage 24V
Mounting Hole Dia 30.5mm
IP / NEMA Rating NEMA 3, 3R, 4, 4X, 12, 13
Product Range 10250T Series
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • INDICATING LIGHT W/OUT LED, 24V; LED Color:-; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:NEMA 3, 3R, 4, 4X, 12, 13; Product Range:10250T Series RoHS Compliant: No | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10250T197L?

Additional datasheets, footprints and schematics for 10250T197L are listed in our Part Details tab. You can also find the 10250T197L image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10250T197L in the Pricing & Inventory tab next to part details. You can view 10250T197L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10250T197L fall under?

The 10250T197L is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.

Can I view similar or alternative parts?

You can view similar parts to 10250T197L when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T197L you can contact the distributor directly for product support, shipping queries etc.

Is the 10250T197L RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10250T197L have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 10250T197L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10250T197L often in real-time on the comparison pages.

What if I can't find stock of 10250T197L?

You can fill out our help required form which you can use to request a quote for 10250T197L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 10250T197L

Loading...
Loading Results for 10250T197L
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us