Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
For Use With | Eaton 10250T Series Pushbutton Switches |
---|---|
IP / NEMA Rating | - |
Product Range | 10250T Series |
Actuator Diameter | 30.5mm |
Colour | Red (EMERG. STOP) |
Contact Current Max | 6A |
Mounting Hole Dia | 30.5mm |
Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
For Use With | Eaton 10250T Series Pushbutton Switches |
---|---|
Product Range | 10250T Series |
Actuator Diameter | 30.5mm |
Colour | Red (EMERG. STOP) |
Contact Current Max | 6A |
Mounting Hole Dia | 30.5mm |
RoHS Compliant | No |
Pushbutton, E-Stop, Mushroom Operator, 10250T Series | Eaton - Cutler Hammer 10250T17213 | RS Americas |
Pushbutton Switch Operator | Newark Electronics |
Operator, Pushbutton, Round, Red | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
HEAVY-DUTY 30.5MM METAL PUSH BUTTONS, SELECTOR SWITCHES, CONTACT BLOCKS, LEGEND PLATES AND PUSHBUTTON ENCLOSURES | Avnet America |
Where can I find additional details, specifications and documents for a 10250T172-13?
Additional datasheets, footprints and schematics for 10250T172-13 are listed on our Part Details page. You can also find images and similar parts to 10250T172-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T172-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T172-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T172-13 fall under?
The 10250T172-13 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10250T172-13 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T172-13 you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T172-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T172-13 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for 10250T172-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T172-13 often in real-time on the comparison pages.
What if I can't find stock of 10250T172-13?
You can fill out our help required form which you can use to request a quote for 10250T172-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.