Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Compliant |
No. of Switch Positions | 3 Position |
---|---|
Switch Terminals | Screw |
Product Range | 10250T Series |
Angle of Throw | 60° |
RoHS Compliant | Yes |
Knob Selector Switch, 3Pole, 3Pos, 60Deg | Newark Electronics |
Operator, Selector Switch | Carlton-Bates |
SEL SW 3P KNB | Eaton - Cutler Hammer 10250T1322 | RS Americas |
Where can I find additional details, specifications and documents for a 10250T1322?
Additional datasheets, footprints and schematics for 10250T1322 are listed on our Part Details page. You can also find images and similar parts to 10250T1322 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T1322 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T1322 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T1322 fall under?
The 10250T1322 is listed under Switches & Relays > Switches > Rotary Switches > Voltage Selector Switches.
Can I view similar or alternative parts?
You can view similar parts to 10250T1322 when available in the Voltage Selector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T1322 you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T1322 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10250T1322 have stock available?
Authorised distributors including Newark Electronics, Carlton-Bates and RS Americas have stock available or on a lead time for 10250T1322.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T1322 often in real-time on the comparison pages.
What if I can't find stock of 10250T1322?
You can fill out our help required form which you can use to request a quote for 10250T1322 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.