Status: | Unknown |
---|---|
Series: | 30mm Pushbuttons 10250T Series |
RoHS: | Unknown |
Prices starting from US$44.21
For Use With | Eaton 10250T Series Pushbutton Switches |
---|---|
IP / NEMA Rating | - |
Product Range | 30mm Pushbuttons 10250T Series |
Actuator Diameter | 30.5mm |
Colour | Red |
Contact Current Max | 6A |
Status: | Unknown |
---|---|
Series: | 30mm Pushbuttons 10250T Series |
RoHS: | Unknown |
For Use With | Eaton 10250T Series Pushbutton Switches |
---|---|
Product Range | 30mm Pushbuttons 10250T Series |
Actuator Diameter | 30.5mm |
Colour | Red |
Contact Current Max | 6A |
RoHS Compliant | No |
Pushbutton Switch Operator | Newark Electronics |
Operator, Pushbutton, Round, Non-Illuminated, Red | Carlton-Bates |
Pushbutton, Red Extended Operator, 10250T Series | Eaton - Cutler Hammer 10250T112 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
HEAVY-DUTY 30.5MM METAL PUSH BUTTONS, SELECTOR SWITCHES, CONTACT BLOCKS, LEGEND PLATES AND PUSHBUTTON ENCLOSURES | Avnet America |
ACTUATOR, PUSHBUTTON SWITCH, RED | Farnell |
Where can I find additional details, specifications and documents for a 10250T112?
Additional datasheets, footprints and schematics for 10250T112 are listed on our Part Details page. You can also find images and similar parts to 10250T112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T112 fall under?
The 10250T112 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10250T112 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T112 you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T112 have stock available?
Authorised distributors including Newark Electronics, Carlton-Bates, RS Americas, Avnet America and element14 have stock available or on a lead time for 10250T112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T112 often in real-time on the comparison pages.
What if I can't find stock of 10250T112?
You can fill out our help required form which you can use to request a quote for 10250T112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.