Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | - |
---|---|
Contact Configuration | - |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | - |
Contact Current Max | - |
Switch Terminals | Screw |
Product Range | - |
Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
Product Range | 10250T Series |
---|---|
Switch Terminals | Screw |
Illumination Color | Non Illuminated |
Pushbutton Switch Type | Industrial |
RoHS Compliant | No |
Pushbutton Contact Block | Newark Electronics |
PUSH BUTTON CONTACT BLOCK | Eaton - Cutler Hammer 10250T102-47 | RS Americas |
Where can I find additional details, specifications and documents for a 10250T102-47?
Additional datasheets, footprints and schematics for 10250T102-47 are listed on our Part Details page. You can also find images and similar parts to 10250T102-47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T102-47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T102-47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T102-47 fall under?
The 10250T102-47 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10250T102-47 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T102-47 you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T102-47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T102-47 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 10250T102-47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T102-47 often in real-time on the comparison pages.
What if I can't find stock of 10250T102-47?
You can fill out our help required form which you can use to request a quote for 10250T102-47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.