Status: | Unknown |
---|---|
Series: | 10250H Series |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
No. of Positions | 2 Position, 2Positions |
Approvals / Standards | - |
IP Rating | - |
Switch Case | - |
Product Range | 10250H Series |
Status: | Unknown |
---|---|
Series: | 10250H Series |
RoHS: | Unknown |
No. of Positions | 2 Position, 2Positions |
---|---|
Product Range | 10250H Series |
RoHS Compliant | No |
Pushbutton, 30.5 mm, Red, Start Stop Legend, Surface Mount, 10250H Series | Eaton - Cutler Hammer 10250H5200 | RS Americas |
Control Station, 2 Element, Flush, Smd | Newark Electronics |
Pushbutton Station, Start-Stop, 1 NEMA, (2) Flush Square Green, Red | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10250H5200?
Additional datasheets, footprints and schematics for 10250H5200 are listed on our Part Details page. You can also find images and similar parts to 10250H5200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250H5200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250H5200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250H5200 fall under?
The 10250H5200 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 10250H5200 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250H5200 you can contact the distributor directly for product support, shipping queries etc.
Is the 10250H5200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250H5200 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 10250H5200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250H5200 often in real-time on the comparison pages.
What if I can't find stock of 10250H5200?
You can fill out our help required form which you can use to request a quote for 10250H5200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.