Status: | Unknown |
---|---|
Series: | 10250H Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO, DPST-NC |
---|---|
No. of Positions | 2 Position |
Approvals / Standards | CSA, UL |
Switch Case | PET (Polyester) |
Product Range | 10250H Series |
Control Station, 2Pos, Spst-No/Dpst-Nc | Newark Electronics |
10250 HEAVY DUTY PUSHBUTTON | Eaton - Cutler Hammer 10250H1884 | RS Americas |
Station, Pushbutton Control, NEMA 4X, 2 Elements | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10250H1884?
Additional datasheets, footprints and schematics for 10250H1884 are listed on our Part Details page. You can also find images and similar parts to 10250H1884 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250H1884 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250H1884 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250H1884 fall under?
The 10250H1884 is listed under Automation & Process Control > Control Gear & Switch Gear > Control Station Switches.
Can I view similar or alternative parts?
You can view similar parts to 10250H1884 when available in the Control Station Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250H1884 you can contact the distributor directly for product support, shipping queries etc.
Is the 10250H1884 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250H1884 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 10250H1884.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250H1884 often in real-time on the comparison pages.
What if I can't find stock of 10250H1884?
You can fill out our help required form which you can use to request a quote for 10250H1884 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.