Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Unknown |
Prices starting from US$4.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.10
|
206
in stock
|
Buy Now | |
Newark Electronics
from US$4.61
|
125
in stock
|
Buy Now | |
element14
from US$8.04
|
125
in stock
|
Buy Now | |
Farnell
from US$5.77
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$6.45
|
13
in stock
|
Buy Now | |
RS Americas
from US$4.56
|
-
|
Buy Now | |
TTI Europe
from US$5.04
|
-
|
Buy Now |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Product Range | 102 Series |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting Orientation | PC Board |
Connector Type | Micro D Ribbon |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Steel |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1.27mm |
Termination Method | Solder |
Withstand Voltage | 500V |
50 way panel straight spill PCB I/O skt | RS |
Micro D Sub Connector, Straight, 102 Series, Receptacle, 50, Through Hole, Pcb Mount Rohs Compliant: Yes |3M 10250-6212PL | Newark Electronics |
RECEPTACLE, MDR, STRAIGHT, 50WAY | element14 |
Female 50 Way Straight Through Hole SCSI Connector 2.54mm Pitch, Solder | 3M 10250-6212PL | RS Americas |
FEMALE CON 50POS 1.27MM | TTI Europe |
Where can I find additional details, specifications and documents for a 10250-6212PL?
Additional datasheets, footprints and schematics for 10250-6212PL are listed on our Part Details page. You can also find images and similar parts to 10250-6212PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250-6212PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250-6212PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250-6212PL fall under?
The 10250-6212PL is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10250-6212PL when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250-6212PL you can contact the distributor directly for product support, shipping queries etc.
Is the 10250-6212PL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250-6212PL have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 10250-6212PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250-6212PL often in real-time on the comparison pages.
What if I can't find stock of 10250-6212PL?
You can fill out our help required form which you can use to request a quote for 10250-6212PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.